Texas Instruments INA132 Low Power, Single-Supply Difference Amplifier INA132UAE4

Description
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA132 Low Power, Single-Supply Difference Amplifier - INA132UAE4 - Texas Instruments
Dallas, TX, United States
INA132 Low Power, Single-Supply Difference Amplifier
INA132UAE4
INA132 Low Power, Single-Supply Difference Amplifier INA132UAE4
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85

Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
300kHz SOIC Special Purpose Amplifier Ic
771-INA132UAE4
300kHz SOIC Special Purpose Amplifier Ic 771-INA132UAE4
Diff Amp IC, 300kHz BW, 70dB CMRR, 1-Ch, 8-SOIC Product overview: INA132UAE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 300kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA132UAE4 can be used for catalog matching and distributor lookup.

Diff Amp IC, 300kHz BW, 70dB CMRR, 1-Ch, 8-SOIC Product overview: INA132UAE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 300kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA132UAE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAE4 - 1185761-INA132UAE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAE4
1185761-INA132UAE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAE4 1185761-INA132UAE4
Manufacturer: Texas Instruments Win Source Part Number: 1185761-INA132UAE4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 300kHz Amplifier Type: Differential Voltage - Input Offset: 75μV Family Name: INA132 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 12mA SR - Slew Rate: 0.1 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): AD8278ARZ; AD8278BRZ-RL; AD8278BRZ-R7; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185761-INA132UAE4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 300kHz
Amplifier Type: Differential
Voltage - Input Offset: 75μV
Family Name: INA132
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 12mA
SR - Slew Rate: 0.1 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AD8278ARZ; AD8278BRZ-RL; AD8278BRZ-R7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP DIFF 300KHZ 8SOIC - 815-INA132UAE4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 300KHZ 8SOIC
815-INA132UAE4
IC OPAMP DIFF 300KHZ 8SOIC 815-INA132UAE4
IC OPAMP DIFF 300KHZ 8SOIC

IC OPAMP DIFF 300KHZ 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA132UAE4
Differential Amplifiers INA132UAE4
Differential Amplifiers Low Pwr Single-Supply

Differential Amplifiers Low Pwr Single-Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA132UAE4 771-INA132UAE4 1185761-INA132UAE4 815-INA132UAE4 INA132UAE4
Product Name INA132 Low Power, Single-Supply Difference Amplifier 300kHz SOIC Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAE4 IC OPAMP DIFF 300KHZ 8SOIC Differential Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SOIC Rail/Tube SOIC; SOIC
Source Current (IS) 0.1600 milliamps
VOS 0.0750 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier - LMH6554LE/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type UQFN
View Details
8 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103MCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers