Texas Instruments TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2461IDBVRG4

Description
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - TLV2461IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier
TLV2461IDBVRG4
TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2461IDBVRG4
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 5-SOT-23 -40 to 125

Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
6.4MHz SOT-23 Operational Amplifier IC
687-TLV2461IDBVRG4
6.4MHz SOT-23 Operational Amplifier IC 687-TLV2461IDBVRG4
Single Op Amp, 6.4MHz BW, Rail-to-Rail, SOT-23-5 Product overview: TLV2461IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461IDBVRG4 can be used for catalog matching and distributor lookup.

Single Op Amp, 6.4MHz BW, Rail-to-Rail, SOT-23-5 Product overview: TLV2461IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461IDBVRG4 - 1109190-TLV2461IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461IDBVRG4
1109190-TLV2461IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461IDBVRG4 1109190-TLV2461IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109190-TLV2461IDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 1.3nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 550μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 6.4MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109190-TLV2461IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2461IDBVRG4 687-TLV2461IDBVRG4 1109190-TLV2461IDBVRG4
Product Name TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 6.4MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461IDBVRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 to 6 volts
VOS 2 millivolts 0.5000 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data