The TLV2460 is a single, low-power, rail-to-rail input/output operational amplifier with shutdown capability, designed for portable applications. It is available in a ceramic DIP package (JG) and is qualified for operation over the military temperature range of -55°C to 125°C. The device features a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. In shutdown mode, consumption drops to 0.3 µA per channel. The output supports rail-to-rail swing and ±80 mA drive capability. Input offset voltage is specified at 1500 µV for the A-grade variant. Input noise voltage is 11 nV/√Hz.
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2460MJG |
| Product Name | TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 575 microamps |
| CMRR | 60 dB |
| GBW | 5.2 MHz |