The TLV2452 is a dual-channel, rail-to-rail input/output operational amplifier with a gain-bandwidth product of 220 kHz and a supply current of 23 µA per channel. It operates from a 2.7 V to 6 V supply and provides ±10 mA output drive capability. It includes a shutdown mode that reduces supply current to 16 nA per channel. The device is available in an 8-pin VSSOP package and is fully specified over the industrial temperature range of −40°C to 125°C.
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270105-TLV2452CDGKG
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Family Name: TLV2452
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 220kHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4326EUA+T; MAX4326EUA-T; MAX4132EUA+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Dual Op Amp, 220kHz BW, 3V, Rail-to-Rail, MSOP Product overview: TLV2452CDGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, 3V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, 3V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452CDGKG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2452CDGKG4 | 1270105-TLV2452CDGKG4 | 687-TLV2452CDGKG4 |
| Product Name | TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452CDGKG4 | Dual 220kHz 3V MSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | |
| VOS | 1.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 35 microamps | ||
| CMRR | 64 dB |