Texas Instruments TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp TLV2451IDBVTG4

Description
Single Micropower Rail-To-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Micropower Rail-To-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp - TLV2451IDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp
TLV2451IDBVTG4
TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp TLV2451IDBVTG4
Single Micropower Rail-To-Rail Input/Output Op Amp 5-SOT-23 -40 to 125

Single Micropower Rail-To-Rail Input/Output Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451IDBVTG4 - 1109159-TLV2451IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451IDBVTG4
1109159-TLV2451IDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451IDBVTG4 1109159-TLV2451IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109159-TLV2451IDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109159-TLV2451IDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
220kHz 23uA SOT-23 Operational Amplifier IC - 687-TLV2451IDBVTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220kHz 23uA SOT-23 Operational Amplifier IC
687-TLV2451IDBVTG4
220kHz 23uA SOT-23 Operational Amplifier IC 687-TLV2451IDBVTG4
1-Ch Op Amp, 220kHz BW, 23uA, SOT-23-5 Product overview: TLV2451IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2451IDBVTG4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 220kHz BW, 23uA, SOT-23-5 Product overview: TLV2451IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2451IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2451IDBVTG4 1109159-TLV2451IDBVTG4 687-TLV2451IDBVTG4
Product Name TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451IDBVTG4 220kHz 23uA SOT-23 Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts
VOS 1.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 62 dB
Unlock Full Specs
to access all available technical data