Texas Instruments INA117 High Common-Mode Voltage Difference Amplifier INA117SM

Description
High Common-Mode Voltage Difference Amplifier 8-TO-99
Request a Quote Datasheet
Description
High Common-Mode Voltage Difference Amplifier 8-TO-99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA117 High Common-Mode Voltage Difference Amplifier - INA117SM - Texas Instruments
Dallas, TX, United States
INA117 High Common-Mode Voltage Difference Amplifier
INA117SM
INA117 High Common-Mode Voltage Difference Amplifier INA117SM
High Common-Mode Voltage Difference Amplifier 8-TO-99

High Common-Mode Voltage Difference Amplifier 8-TO-99

Buy Now Datasheet
200kHz 200V Operational Amplifier IC - 687-INA117SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200kHz 200V Operational Amplifier IC
687-INA117SM
200kHz 200V Operational Amplifier IC 687-INA117SM
Diff Amp IC, 200kHz BW, 200V In, TO-99 Product overview: INA117SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117SM can be used for catalog matching and distributor lookup.

Diff Amp IC, 200kHz BW, 200V In, TO-99 Product overview: INA117SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117SM - 1185734-INA117SM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117SM
1185734-INA117SM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117SM 1185734-INA117SM
Manufacturer: Texas Instruments Win Source Part Number: 1185734-INA117SM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-99-8 Metal Can Number of Circuits: 1 -3db Bandwidth: 200kHz Amplifier Type: Differential Voltage - Input Offset: 120μV Family Name: INA117 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: TO-99-8 Output Current per Channel: 20mA SR - Slew Rate: 2.6 V/μs Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): AD629AR-REEL7; AD629BR; AMP03GS-REEL; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185734-INA117SM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Voltage - Input Offset: 120μV
Family Name: INA117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 20mA
SR - Slew Rate: 2.6 V/μs
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): AD629AR-REEL7; AD629BR; AMP03GS-REEL;
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38943-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38943-5-ND
Instrumentation, Op Amps, Buffer Amps 296-38943-5-ND
Differential Amplifier 1 Circuit TO-99-8

Differential Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117SM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA117SM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA117SM
IC OPAMP DIFF 1 CIRCUIT TO99-8

IC OPAMP DIFF 1 CIRCUIT TO99-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA117SM
Differential Amplifiers INA117SM
Differential Amplifiers High Common-Mode Voltage

Differential Amplifiers High Common-Mode Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA117SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA117SM
Integrated Circuits (ICs) - Linear - Amplifiers INA117SM
IC OPAMP DIFF 1 CIRCUIT TO99-8

IC OPAMP DIFF 1 CIRCUIT TO99-8

Supplier's Site
TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8 - 815-INA117SM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8
815-INA117SM
TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8 815-INA117SM
TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8

TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA117SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA117SM
Instrumentation, OP Amps, Buffer Amps INA117SM
Differential Amplifier 1 Circuit TO-99-8

Differential Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA117SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA117SM
Instrumentation, OP Amps, Buffer Amps INA117SM
Differential Amplifier 1 Circuit TO-99-8

Differential Amplifier 1 Circuit TO-99-8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA117SM 687-INA117SM 1185734-INA117SM 296-38943-5-ND INA117SM INA117SM INA117SM 815-INA117SM INA117SM INA117SM
Product Name INA117 High Common-Mode Voltage Difference Amplifier 200kHz 200V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117SM Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC Rail/Tube TO-99-8 Metal Can Through Hole TO-99-8 Metal Can TO-99-8 Metal Can TO-99-8 Metal Can
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 10 volts 15 volts
Quiescent Current (IQ) 2000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LMH6550 Differential, High Speed Op Amp - LMH6550MA/NOPB - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 5 to 12 volts
VOS 5 millivolts
View Details
11 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers