Texas Instruments TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp TLV2434IDRG4

Description
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp - TLV2434IDRG4 - Texas Instruments
Dallas, TX, United States
TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp
TLV2434IDRG4
TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp TLV2434IDRG4
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-SOIC -40 to 85

Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
550kHz 5V Operational Amplifier IC
687-TLV2434IDRG4
550kHz 5V Operational Amplifier IC 687-TLV2434IDRG4
4-Ch Op Amp, 550kHz GBW, RRO, 5V, 14SOIC Product overview: TLV2434IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2434IDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 550kHz GBW, RRO, 5V, 14SOIC Product overview: TLV2434IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2434IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2434IDRG4 - 1109133-TLV2434IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2434IDRG4
1109133-TLV2434IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2434IDRG4 1109133-TLV2434IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109133-TLV2434IDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 100μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 550kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Portable Devices, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1109133-TLV2434IDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 100μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Portable Devices, Signal Processing

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2434IDRG4 687-TLV2434IDRG4 1109133-TLV2434IDRG4
Product Name TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 550kHz 5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2434IDRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 2.7 to 10 volts
VOS 2 millivolts 0.3000 millivolts
Quiescent Current (IQ) 125 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Instrumentation, OP Amps, Buffer Amps - HPA00779NA/3K - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 0.0200 milliamps
VOS 0.0600 millivolts
View Details
3 suppliers