Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
SP Amp INSTR Amp Single 18V/36V 8-Pin
SP Amp INSTR Amp Single 18V/36V 8-Pin
Manufacturer: Texas Instruments
Win Source Part Number: 082513-INA126U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier, 200kHz BW, 250uV Offset, 175uA, 36V, 8-SOIC Product overview: INA126U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126U can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.2MHz Band Width, PDSO8
IC, AMP INSTRUMENTATION, SOIC8, 126; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.04V/µs; Bandwidth:200kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
INSTRUMENTATION AMPLIFIER, 1 FUNC, 250UV OFFSET-MAX, 0.2MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA126U | INA126U-ND | 6612460P | 082513-INA126U | 687-INA126U | INA126U | 26AJ6845 | INA126U | INA126U | 17237517 | INA126U |
| Product Name | INA126 Micropower Instrumentation Amplifier Single and Dual Versions | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126U | 200kHz 175uA 36V SOIC Operational Amplifier IC | Ic, Amp Instrumentation, Soic8, 126; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||||||
| CMRR | 83 dB | ||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 1.35 to 18 volts | 2.7 volts | 2.7 volts | |||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |