The TLV2432CDRG4 is a dual operational amplifier with rail-to-rail output and extended common-mode input voltage range, optimized for low-voltage operation from 2.7 V to 10 V. It operates with a maximum input offset voltage of 950 µV at 25°C, draws 125 µA per channel maximum supply current, and drives 600 Ω loads. The device is available in an 8-pin SOIC package with dimensions supporting a 2500-piece tape and reel. It is rated for an operating free-air temperature range of 0°C to 70°C and includes a RoHS-compliant NIPDAU lead finish. The part supports no phase inversion and features a typical input bias current of 1 pA and noise of 18 nV/√Hz at 1 kHz.
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213085-TLV2432CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 100μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC Opamp GP 550kHz RRO 2Ch 8SOIC Product overview: TLV2432CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 550kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 550kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2432CDRG4 | 213085-TLV2432CDRG4 | 687-TLV2432CDRG4 |
| Product Name | TLV2432 Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CDRG4 | Dual 550kHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts |
| VOS | 2 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 125 microamps | ||
| CMRR | 70 dB |