Texas Instruments TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IDG4

Description
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp - TLV2372IDG4 - Texas Instruments
Dallas, TX, United States
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp
TLV2372IDG4
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IDG4
550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3MHz 16V 750uA SOIC Operational Amplifier IC
687-TLV2372IDG4
3MHz 16V 750uA SOIC Operational Amplifier IC 687-TLV2372IDG4
2-Ch 3MHz RRIO Op Amp, 1.35-16V, 750uA, 8-SOIC Product overview: TLV2372IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, 750uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IDG4 can be used for catalog matching and distributor lookup.

2-Ch 3MHz RRIO Op Amp, 1.35-16V, 750uA, 8-SOIC Product overview: TLV2372IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, 750uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDG4 - 1270033-TLV2372IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDG4
1270033-TLV2372IDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDG4 1270033-TLV2372IDG4
Manufacturer: Texas Instruments Win Source Part Number: 1270033-TLV2372IDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270033-TLV2372IDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2372IDG4 687-TLV2372IDG4 1270033-TLV2372IDG4
Product Name TLV2372 550-uA/Channel 3-MHz RRIO Op Amp 3MHz 16V 750uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IDG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers