Dual High-Performance, Low-Voltage Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270029-TLV2362ID
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.75mA
Amplifier Type: General Purpose
Slew Rate: 3V/μs
Gain Bandwidth Product: 7MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 20mA
Family Name: TLV2362
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TL082SG-13; AD648TQ/QMLV; JM38510/10106BEA; AD648TH/QMLV;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2362
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±1V ~ 2.5V
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
TLV2362 DUAL HIGH-PERFORMANCE, L Product overview: TLV2362ID from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2362ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual High Perform
IC OPAMP GP 2 CIRCUIT 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2362ID | 1270029-TLV2362ID | 296-10525-5-ND | TLV2362ID | 687-TLV2362ID | TLV2362ID | TLV2362ID | TLV2362ID | TLV2362ID | TLV2362ID |
| Product Name | TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier | Electronic Wholesale - TLV2362ID | Instrumentation, Op Amps, Buffer Amps | High-Performance Dual Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 7MHZ 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5 volts | 2 volts | ||||||||
| VOS | 6 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 2250 microamps | |||||||||
| CMRR | 86 dB |