Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 -40 to 85
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5
General Purpose Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 032905-TLV2361IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Single Op Amp, 6MHz BW, 1.75mA, SOT-23-5 Product overview: TLV2361IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 1.75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 1.75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361IDBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps High Perf LV Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2361IDBVR | TLV2361IDBVR | 296-13745-2-ND | 032905-TLV2361IDBVR | 687-TLV2361IDBVR | TLV2361IDBVR | TLV2361IDBVR | TLV2361IDBVR | TLV2361IDBVR |
| Product Name | TLV2361 Single High-Performance, Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361IDBVR | 6MHz 1.75mA SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 5 volts | 1 to 2.5 volts | 2.5 volts | 2 volts | |||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 2250 microamps | ||||||||
| CMRR | 85 dB |