Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier 8-SOIC
Dual Op Amp, 1.7MHz GBW, 2.1V/µs SR, 1-8V Supply, 8-SOIC Product overview: TLV2342ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 2.1V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 2.1V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2342ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032900-TLV2342ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 1.4mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual LiNCMOS
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2342ID | 687-TLV2342ID | 296-7473-5-ND | TLV2342ID | 032900-TLV2342ID | TLV2342ID | TLV2342ID | TLV2342ID |
| Product Name | TLV2342 Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier | Dual 1.7MHz 2.1V 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2342ID | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 4 volts | 2 to 8 volts | 2 volts | ||||
| VOS | 9 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 65 dB |