Quad Low-Voltage Micropower Operational Amplifier 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLV2324IDG4 |
| Product Name | TLV2324 Quad Low-Voltage Micropower Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2 to 8 volts |
| GBW | 0.0270 MHz |
| Slew Rate | 0.0200 V/µs |
| CMRR | 65 dB |