Power Operational Amplifier 5-TO-220 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1054941-LM675T/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 8 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220-5
Supply Voltage - Operating: 10 V to 60 V, ±5 V to 30 V
Operating Supply Current: 18mA
Channel Output Current: 3A
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Power Op Amp, 5.5MHz BW, 3A Out, TO-220, 8-30V Dual Supply Product overview: LM675T/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 3A, 30V, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 3A, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM675T/NOPB can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-220-5
IC POWER 1 CIRCUIT TO220-5
LM675 POWER OPERATIONAL AMPLIFIE
IC POWER 1 CIRCUIT TO220-5
Operational Amplifiers - Op Amps Pwr Op Amp
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 1 CHANNEL, 60 V, 5.5 MHZ, NO SHUTDOWN, BIPOLAR, THROUGH HOLE MOUNT, TO-220-5. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, SINGLE; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:8V/µs; Supply Voltage Range:10V to 60V; Amplifier Case Style:TO-220; No. of Pins:5Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC POWER 1 CIRCUIT TO220-5
Power Amplifier 1 Circuit TO-220-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | LM675T/NOPB | 1054941-LM675T/NOPB | 687-LM675T/NOPB | LM675T/NOPB-ND | 1977319 | 1977319P | LM675T/NOPB | LM675T/NOPB | LM675T/NOPB | LM675T/NOPB | 47446706 | 34AH0971 | LM675T/NOPB | LM675T/NOPB |
| Product Name | LM675 Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM675T/NOPB | Dual 5.5MHz 3A 30V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Ic, Op Amp, Single; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||||||||
| Output Current (Iout) | 4 amps | |||||||||||||
| Supply Voltage (VS) | 10 to 60 volts | 10 to 60 volts | 16 to 60 volts | 60 volts | 10 volts | 10 volts | 10 to 60 volts | |||||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz | 5.5 MHz | ||||||||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs |