Quad Differential Comparator 14-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 018720-LM239DR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM239
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): LM239DE4; LM239D; LM239DRG4; LM239N;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quad Comparator IC, 4-Ch, 30V, 2mA, 0.3us, SOIC, Surface Mount Product overview: LM239DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 30V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 30V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DR can be used for catalog matching and distributor lookup.
5mV 250nA SOIC-14 Comparators ROHS
IC QUAD DIFF COMPARATOR 14-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
COMPARATOR QUAD, SMD, SOIC14, 239; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Analog Comparators Quad GP Differential
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM239DR | 018720-LM239DR | 692-LM239DR | LM239DR | LM239DR | LM239DR | 26AJ7142 | LM239DR |
| Product Name | LM239 Quad Differential Comparator | Linear - Linear - Comparators - LM239DR | Quad SMD 30V 2mA Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparators | Comparator Quad, Smd, Soic14, 239; Comparator Type Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |