The TLV2264A is a quad low-voltage operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It operates from 2.7 V to 8 V and is fully specified at 3 V and 5 V. Each amplifier consumes a maximum of 500 µA supply current and features a low input offset voltage of 950 µV maximum. The device offers low noise of 12 nV/√Hz at 1 kHz and includes a common-mode input voltage range that includes the negative rail. It is available in a 14-pin TSSOP package and is qualified for automotive applications with an operating temperature range of -40°C to 125°C.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AIPWRG4 | TLV2264AIPWRG4-ND | TLV2264AIPWRG4 | TLV2264AIPWRG4 | TLV2264AIPWRG4 | TLV2264AIPWRG4 |
| Product Name | TLV2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | ||||
| Quiescent Current (IQ) | 250 microamps | |||||
| CMRR | 65 dB |