High Common-Mode Voltage Difference Amplifier 8-PDIP
Differential Amplifier 1 Circuit 8-PDIP
Diff Amp IC, 200kHz BW, 1.5mA, 18V, 8-PDIP Product overview: INA117P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 1.5mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 001757-INA117P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Slew Rate: 2.6 V/μs
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automation & Process Control
IC OPAMP DIFF 1 CIRCUIT 8DIP
AMP, INSTRUMENTATION, 200KHZ, PDIP8; No. of Amplifiers:1Amplifie
Differential Amplifier 1 Circuit 8-PDIP
IC OPAMP DIFF 1 CIRCUIT 8DIP
Differential Amplifiers V Diff Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA117P | INA117P-ND | 687-INA117P | 001757-INA117P | INA117P | 64AH3705 | INA117P | INA117P | INA117P |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | Instrumentation, Op Amps, Buffer Amps | 200kHz 1.5mA 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117P | Instrumentation, OP Amps, Buffer Amps | Amp, Instrumentation, 200Khz, Pdip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | ||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |