Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 670kHz BW, Rail-to-Rail, 4V, 14-TSSOP Product overview: TLV2264AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 670kHz, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 670kHz, 4V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264AIPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270005-TLV2264AIPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 800μA
Amplifier Type: General Purpose
Slew Rate: 0.55V/μs
Gain Bandwidth Product: 710kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2264A
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 8V, ±1.35V ~ 4V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AIPW | TLV2264AIPW-ND | TLV2264AIPW | 687-TLV2264AIPW | 1270005-TLV2264AIPW | TLV2264AIPW | TLV2264AIPW | TLV2264AIPW |
| Product Name | TLV2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 670kHz 4V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264AIPW | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 8 volts | 2.7 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 65 dB |