Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269991-TLV2254AIPWR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 140μA
Amplifier Type: General Purpose
Slew Rate: 0.12V/μs
Gain Bandwidth Product: 200kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2254A
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 8V, ±1.35V ~ 4V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 200kHz GBW, 1.35-8V, 4Ch, TSSOP Product overview: TLV2254AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2254AIPWRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low-Voltage Rail-to-Rail
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2254AIPWRG4 | 1269991-TLV2254AIPWRG4 | TLV2254AIPWRG4-ND | 687-TLV2254AIPWRG4 | TLV2254AIPWRG4 | TLV2254AIPWRG4 | TLV2254AIPWRG4 | TLV2254AIPWRG4 |
| Product Name | TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2254AIPWRG4 | Instrumentation, Op Amps, Buffer Amps | Quad 200kHz 8V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 8 volts | 4 volts | 2.7 volts | ||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 62.5 microamps | |||||||
| CMRR | 65 dB |