Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-SOIC -40 to 125
Quad Op Amp, 200kHz GBW, Rail-to-Rail, 1.35V-4V Dual Supply, 14-SOIC Product overview: TLV2254AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 200kHz, 1.35V, 4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 200kHz, 1.35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2254AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269989-TLV2254AID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TLV2254A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Alternative Parts (Cross-Reference): TLV2254AQD; TLV2254AQDG4; TLV2254AQDR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps LiNCMOS R/R
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, QUAD RRO/P, 2254, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:187kHz; Slew Rate:0.12V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC, OP AMP, LOW POWER, RAIL-TO-RAIL, 4 CHANNEL, 200KHZ, 120MV/US, 8V, 8MA, 950MW, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2254AID | 687-TLV2254AID | TLV2254AID | 296-7437-5-ND | 1269989-TLV2254AID | TLV2254AID | TLV2254AID | TLV2254AID | 26AJ9980 | TLV2254AID | 16635222 |
| Product Name | TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier | Dual Quad 200kHz 1.35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2254AID | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Rro/p, 2254, Soic14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 volts | 2.7 to 8 volts | |||||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||
| Quiescent Current (IQ) | 62.5 microamps | ||||||||||
| CMRR | 65 dB |