Quad Micropower, 2.5-V, RRIO, Single Supply Amplifier 14-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269978-TLV2244IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Family Name: TLV2244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 200μA
SR - Slew Rate: 0.002 V/μs
GBP - Gain Bandwidth Product: 5.5kHz
Dual Supply Voltage (±): 2.5 V ~ 12 V, ±1.25 V ~ 6 V
Alternative Parts (Cross-Reference): MC33204P; MC33204VP; OP462GP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIPolar, PDIP14
Quad Op Amp, 5.5kHz BW, 1uA, 2.5V-6V, 14-PDIP Product overview: TLV2244IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5kHz, 1uA, 2.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5kHz, 1uA, 2.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2244IN can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad Micropwr 2.5V RRIO Single Supply
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2244IN | 1269978-TLV2244IN | TLV2244IN | 687-TLV2244IN | TLV2244IN | TLV2244IN | TLV2244IN |
| Product Name | TLV2244 Quad Micropower, 2.5-V, RRIO, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2244IN | Quad 5.5kHz 1uA 2.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC,TSSOP | DIP; PDIP; PDIP14 | Rail/Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | |||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA |