Precision, Low Power Instrumentation Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 068857-INA129P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD620BNZ; INA141P; INA114APG4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial
Instrumentation Amplifier 1 Circuit 8-PDIP
1.3MHz Inst Amp, 120dB CMRR, 18V Dual Supply, 5nA Ib, 50uV Vos Product overview: INA129P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129P can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 50uV Offset-Max, 1.3MHz Band Width, PDIP8
Instrumentation Amplifier, 1 Func, 50uV Offset-Max, 1.3MHz Band Width, PDIP8
IC INST AMP 1 CIRCUIT 8DIP
IC INST AMP 1 CIRCUIT 8DIP
IC, AMP INSTRUMENTATION, PDIP8, 129; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA129P | 068857-INA129P | INA129P-ND | 687-INA129P | INA129P | INA129P | INA129P | 28AH2604 | INA129P |
| Product Name | INA129 Precision, Low Power Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129P | Instrumentation, Op Amps, Buffer Amps | Dual 1.3MHz 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Instrumentation, Pdip8, 129; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||
| CMRR | 120 dB | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 2.25 to 18 volts | |||||
| IBIAS | 0.0050 µA | 0.0200 µA | 0.0200 µA |