Quad Micropower, 2.5-V, RRIO, Single Supply Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 936866-TLV2244ID
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV2244
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-26782-5, 296-26782-5-ND, 296-TLV2244ID, TLV2244ID-ND, TLV2244IDG4, TLV2244IDG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 5.5kHz BW, 1uA, 2.5V-6V, 4-Ch, 14-SOIC Product overview: TLV2244ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5kHz, 1uA, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5kHz, 1uA, 2.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2244ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Micropwr 2.5V RRIO Single Supply
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2244ID | 936866-TLV2244ID | 296-TLV2244ID-ND | 687-TLV2244ID | TLV2244ID | TLV2244ID | TLV2244ID | TLV2244ID | TLV2244ID |
| Product Name | TLV2244 Quad Micropower, 2.5-V, RRIO, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2244ID | Instrumentation, Op Amps, Buffer Amps | Quad 5.5kHz 1uA 2.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps |