Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032885-TLV2241IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 1μA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1-Ch Op Amp, 5.5kHz BW, 1uA, SOT-23, 2.5V-6V Product overview: TLV2241IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 1uA, 2.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 1uA, 2.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2241IDBVT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, PDSO5
OP AMP, RRI/O, SMD, 2241, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5kHz; Slew Rate:0.002V/µs; Supply Voltage Range:2.5V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single Micropwr 2.5V RRIO Single Supply
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2241IDBVT | 032885-TLV2241IDBVT | 296-10506-1-ND | 687-TLV2241IDBVT | TLV2241IDBVT | 28AH5452 | TLV2241IDBVT | TLV2241IDBVT | TLV2241IDBVT | TLV2241IDBVT |
| Product Name | TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVT | Instrumentation, Op Amps, Buffer Amps | 5.5kHz 1uA 2.5V SOT-23 Operational Amplifier IC | Op Amp, Rri/o, Smd, 2241, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | PDIP,SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Tape and Reel | SOT; SOT23; SOT-23-5 | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Supply Voltage (VS) | 2.5 to 12 volts | 6 volts | 2.5 to 12 volts | 2.5 volts | ||||||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps | ||||||
| VOS | 0.6000 millivolts | 0.6000 millivolts |