Texas Instruments UC1834-SP High Efficiency Linear Regulator 5962-8774201VEA

Description
High Efficiency Linear Regulator 16-CDIP
Request a Quote Datasheet
Description
High Efficiency Linear Regulator 16-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Dallas, TX, United States
UC1834-SP High Efficiency Linear Regulator
5962-8774201VEA
UC1834-SP High Efficiency Linear Regulator 5962-8774201VEA
High Efficiency Linear Regulator 16-CDIP

High Efficiency Linear Regulator 16-CDIP

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - 5962-8774201VEA - 1129385-5962-8774201VEA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - 5962-8774201VEA
1129385-5962-8774201VEA
PMIC - PMIC - Power Management - Specialized - 5962-8774201VEA 1129385-5962-8774201VEA
Manufacturer: Texas Instruments Win Source Part Number: 1129385-5962-8774201 VEA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129385-5962-8774201VEA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Power Management IC
761-5962-8774201VEA
Power Management IC 761-5962-8774201VEA
High efficiency linear regulator 16-CDIP -55 to 125 Product overview: 5962-8774201VEA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-5962-8774201VEA can be used for catalog matching and distributor lookup.

High efficiency linear regulator 16-CDIP -55 to 125 Product overview: 5962-8774201VEA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-5962-8774201VEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 5962-8774201VEA 1129385-5962-8774201VEA 761-5962-8774201VEA
Product Name UC1834-SP High Efficiency Linear Regulator PMIC - PMIC - Power Management - Specialized - 5962-8774201VEA Power Management IC
Output Voltage Type Fixed Adjustable / Variable
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
Vout Tolerance 4 %
VIN 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details