Texas Instruments TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power TLV1578IDAG4

Description
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power - TLV1578IDAG4 - Texas Instruments
Dallas, TX, United States
TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power
TLV1578IDAG4
TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power TLV1578IDAG4
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP -40 to 85

8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV1578IDAG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLV1578IDAG4-ND
Analog to Digital Converters (ADC) TLV1578IDAG4-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578IDAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1578IDAG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1578IDAG4
IC ADC 10BIT SAR 32TSSOP

IC ADC 10BIT SAR 32TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLV1578IDAG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1578IDAG4
Data Acquisition - Analog to Digital Converters (ADC) TLV1578IDAG4
IC ADC 10BIT SAR 32TSSOP

IC ADC 10BIT SAR 32TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLV1578IDAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1578IDAG4
Analog to Digital Converters (ADC) TLV1578IDAG4
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1578IDAG4 TLV1578IDAG4-ND TLV1578IDAG4 TLV1578IDAG4 TLV1578IDAG4
Product Name TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" 32-TSSOP (0.240\", 6.10mm Width) SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers