The TLV1578IDA is an 8-channel, 10-bit analog-to-digital converter with a 1.25 MSPS throughput rate at 5 V, designed for high-speed data acquisition in applications such as digital signal processing and automotive systems. It operates from a single 2.7-V to 5.5-V supply, consuming 12 mW at 3 V and 35 mW at 5 V, and features auto power-down to 1 mA and software power-down to 10 μA. The device includes an internal multiplexer, programmable control registers, and a parallel interface with binary/twos complement output. It is packaged in a 32-pin TSSOP with an operating temperature range of -40°C to 85°C.
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP -40 to 85
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Parallel, Word Access, CMOS, PDSO32
Manufacturer: Texas Instruments
Win Source Part Number: 032877-TLV1578IDA
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 1.25M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
10-Bit 8-Ch 1.25MSPS ADC, Parallel Interface, 2.7-5.5V, TSSOP Product overview: TLV1578IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1578IDA can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
IC ADC 10BIT SAR 32TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1578IDA | 296-2971-5-ND | TLV1578IDA | 032877-TLV1578IDA | 700-TLV1578IDA | TLV1578IDA | TLV1578IDA |
| Product Name | TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578IDA | 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | SOP; SSOP; TSSOP; 32-TSSOP | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |