The TLV1572CDG4 is a 10-bit, 1.25 MSPS analog-to-digital converter with auto-powerdown, operating from a 2.7 V to 5.5 V single supply and housed in an 8-pin SOIC package. It features differential and integral nonlinearity errors of less than ±1 LSB, a signal-to-noise and distortion ratio of 59 dB at 500 kHz, and power dissipation of 8 mW at 3 V or 25 mW at 5 V. Auto-powerdown reduces current to 10 µA maximum during idle. The device includes an inherent sample-and-hold and interfaces directly with TMS320 DSPs and (Q)SPI-compatible microcontrollers via a 3- or 4-wire serial port. It operates from -40°C to 85°C, with a moisture sensitivity level of 1, and uses a NIPDAU lead finish. Packaging is in a tube with 75 units per tube.
10-Bit, 1.25 MSPS ADC Single Ch., DSP/(Q)SPI IF, S&H, Very Low Power, Auto PowerDown 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1572CDG4 |
| Product Name | TLV1572 10-Bit, 1.25 MSPS ADC Single Ch., DSP/(Q)SPI IF, S&H, Very Low Power, Auto PowerDown |
| Interface Type | Serial; SPI |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |