The TLV1571 is a single-channel, 10-bit analog-to-digital converter with a 1.25 MSPS throughput rate at 5 V and a 625 KSPS rate at 3 V, operating from a single 2.7-V to 5.5-V supply. It features a parallel interface, auto power-down consuming 1 mA maximum, and software power-down down to 10 µA. The device supports differential and integral nonlinearity errors of less than ±1 LSB and accepts an analog input range of 0 V to AVDD. The TLV1571IPW variant is packaged in a 24-pin TSSOP, rated for operation from −40°C to 85°C.
1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 24-TSSOP -40 to 85
10-Bit 1.25MSPS ADC, 1-Ch, Single-Ended, Parallel, 2.7-5.5V, TSSOP Product overview: TLV1571IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1571IPW can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 797084-TLV1571IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: TLV1571
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): AD7492BRU-REEL; AD7492BRU-5-REEL7; AD7492ARU-5-REEL; AD7492ARU-5;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
IC ADC 10BIT SAR 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1571IPW | 700-TLV1571IPW | TLV1571IPW | 797084-TLV1571IPW | 296-2969-5-ND | TLV1571IPW | TLV1571IPW |
| Product Name | TLV1571 1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | 5.5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1571IPW | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | TSSOP | SOP; SSOP; TSSOP24 | SSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |