The TLV1571IDW is a single-channel, 10-bit analog-to-digital converter with a 1.25 MSPS throughput rate at 5 V, designed for high-speed digital signal processing applications. It operates from a single 2.7-V to 5.5-V supply and consumes 35 mW at 5 V. The device features automatic power-down to 1 mA after conversion and software power-down to 10 µA. It includes a parallel interface compatible with DSP and microcontrollers, and supports binary/twos complement output. The part is packaged in a 24-pin SOIC (DW) package with an operating temperature range of -40°C to 85°C. Differential and integral nonlinearity errors are less than ±1 LSB.
1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 24-SOIC -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
10-Bit 1.25MSPS ADC, 1-Ch, SOIC, 2.7-5.5V Product overview: TLV1571IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1571IDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144086-TLV1571IDW
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24
IC ADC 10BIT SAR 24SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1571IDW | 296-2968-5-ND | 700-TLV1571IDW | 144086-TLV1571IDW | TLV1571IDW | TLV1571IDW | TLV1571IDW |
| Product Name | TLV1571 1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Analog to Digital Converters (ADC) | 5.5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1571IDW | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 24-SOIC | SOIC; SOIC24 | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |