The TLV1571CDW is a single-channel, 10-bit analog-to-digital converter with a 1.25 MSPS throughput rate at 5 V, operating from a 2.7-V to 5.5-V supply. It features a parallel interface, auto power-down consuming 1 mA max, and software power-down drawing 10 µA max. The device is packaged in a 24-pin SOIC (DW) with an operating temperature range of 0°C to 70°C. Power dissipation is 35 mW at 5 V and 12 mW at 3 V. Integral and differential nonlinearity errors are less than ±1 LSB. The analog input range extends from 0 V to AVDD, with reference voltages set by REFP and REFM pins.
1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 24-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1269950-TLV1571CDW
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1.25M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TLV1571
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24
10-Bit 1.25MSPS ADC, 1-Ch, SOIC, Parallel Interface Product overview: TLV1571CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1571CDW can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 24SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1571CDW | 1269950-TLV1571CDW | 296-2197-5-ND | TLV1571CDW | 700-TLV1571CDW | TLV1571CDW | TLV1571CDW |
| Product Name | TLV1571 1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1571CDW | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | SOIC,TSSOP | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC24 | SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |