The TLV1570 is a 10-bit, 1.25 MSPS analog-to-digital converter with eight analog input channels, a programmable internal reference, and low power consumption, designed for high-speed digital signal processing applications. It operates from a single 2.7-V to 5.5-V supply, consuming 8 mW at 2.7 V and 40 mW at 5.5 V, with autopower-down to 300 µA and software power-down to 10 µA. The device features a serial interface compatible with TMS320 DSPs and SPI/QSPI microcontrollers, and includes a channel auto-scan function. It is housed in a 20-pin TSSOP package and operates over the temperature range of -40°C to 85°C. The TLV1570IPWG4 is a variant of this series with a specific lead finish and RoHS compliance.
10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-TSSOP -40 to 85
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 10BIT SAR 20TSSOP
IC ADC 10BIT SAR 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1570IPWG4 | TLV1570IPWG4-ND | TLV1570IPWG4 | TLV1570IPWG4 | TLV1570IPWG4 |
| Product Name | TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |