10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032875-TLV1570CDW
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
10-Bit 1.25MSPS 8-Ch ADC, SPI, SOIC Product overview: TLV1570CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1570CDW can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
IC ADC 10BIT SAR 20SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1570CDW | 032875-TLV1570CDW | TLV1570CDW | 296-2196-5-ND | 700-TLV1570CDW | TLV1570CDW | TLV1570CDW |
| Product Name | TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CDW | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | ||
| Package Type | SOIC,TSSOP | SOIC; 20-SOIC | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |