Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLV1562CDW

Description
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-2195-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-2195-5-ND
Analog to Digital Converters (ADC) 296-2195-5-ND
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
 - TLV1562CDW - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLV1562CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1562CDW
Analog to Digital Converters (ADC) TLV1562CDW
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1562CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1562CDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1562CDW
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-2195-5-ND TLV1562CDW TLV1562CDW TLV1562CDW
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOP; SOP28 SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube Tube; TubeTube
Resolution 10 bits 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
Specs
Package Type QFP; 44-LQFP (10x10)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details