Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD2S1200ZSTZ AD2S1200ZSTZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909307-AD2S1200ZSTZ Operating Temperature Range: -40°C ~ 125°C Features: R/D Converter 12 b - Serial, Parallel 44-LQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909307-AD2S1200ZSTZ Operating Temperature Range: -40°C ~ 125°C Features: R/D Converter 12 b - Serial, Parallel 44-LQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD2S1200ZSTZ
909307-AD2S1200ZSTZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD2S1200ZSTZ 909307-AD2S1200ZSTZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909307-AD2S1200ZSTZ Operating Temperature Range: -40°C ~ 125°C Features: R/D Converter 12 b - Serial, Parallel 44-LQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909307-AD2S1200ZSTZ
Operating Temperature Range: -40°C ~ 125°C
Features: R/D Converter 12 b - Serial, Parallel 44-LQFP (10x10)
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909307-AD2S1200ZSTZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD2S1200ZSTZ
Package Type QFP; 44-LQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers