The TLV1548QDBRG4Q1 is an automotive-grade 10-bit analog-to-digital converter with eight analog input channels and a serial peripheral interface compatible with SPI and QSPI. It operates from a 2.7 V to 5.5 V single supply, features a conversion time of 10 microseconds, and includes a built-in sample-and-hold function and self-test modes. The device is packaged in a 20-pin SSOP (DB) and is characterized for operation over the automotive temperature range of -40°C to 125°C.
Automotive Catalog Low-Voltage 10-Bit Analog-to-Digital Converter w/Serial Control & 8 Analog Input 20-SSOP -40 to 125
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055067-TLV1548QDBRG4
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 87k
Alternative Parts (Cross-Reference): TLV1548QDBREP; TLV1548QDBRQ1; LTC1294DMJ/883;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
10-Bit 8-Ch ADC, 85kS/s, SPI, 2.7-5.5V, SSOP Product overview: TLV1548QDBRG4Q1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1548QDBRG4Q1 can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
IC ADC 10BIT SAR 20SSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
IC ADC 10BIT SAR 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1548QDBRG4Q1 | 296-23796-2-ND | 055067-TLV1548QDBRG4Q1 | 700-TLV1548QDBRG4Q1 | TLV1548QDBRG4Q1 | TLV1548QDBRG4Q1 | TLV1548QDBRG4Q1 | TLV1548QDBRG4Q1 |
| Product Name | TLV1548-Q1 Automotive Catalog Low-Voltage 10-Bit Analog-to-Digital Converter w/Serial Control & 8 Analog Input | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548QDBRG4Q1 | 5.5V SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP | SSOP | SOP; SSOP; SSOP20 | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Automotive | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB |