The TLV1548 is a CMOS 10-bit successive-approxima
10-Bit 85 kSPS ADC Ser. Out, Pgrmable Pwr/Pwrdn/Conversion
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1548CDBG4 | TLV1548CDBG4 | TLV1548CDBG4 |
| Product Name | TLV1548 10-Bit 85 kSPS ADC Ser. Out, Pgrmable Pwr/Pwrdn/Conversion Rate, TMS320 DSP/SPI/QPSI Compat., 8 Ch. | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | |
| Package Type | SSOP | SOP; SSOP; SSOP20 | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 1 LSB |