The TLV1504 is a 10-bit, 200-kSPS analog-to-digital converter with a 0-V to supply voltage input range, built-in reference, and 8-sample FIFO. It operates from a single 2.7-V to 5.5-V supply, features SPI/DSP-compatible serial interface with SCLK up to 20 MHz, and supports hardware, software, and autopower-down modes consuming 1 µA max in power-down. The device includes an analog multiplexer for four inputs and programmable auto-channel sweep. It is available in a 16-pin TSSOP package and is characterized for operation from −40°C to 85°C.
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1504IPWG4 |
| Product Name | TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 0.5000 LSB |