8-Bit 37.9 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 8 Ch. 20-TSSOP 0 to 70
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
IC ADC 8BIT SAR 20TSSOP
IC ADC 8BIT SAR 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0838CPWG4 | TLV0838CPWG4-ND | TLV0838CPWG4 | TLV0838CPWG4 | TLV0838CPWG4 |
| Product Name | TLV0838 8-Bit 37.9 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 8 Ch. | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |