The TLV0834ID series is an 8-bit successive-approxima
8-Bit 41 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 4 Ch. 14-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0834IDG4 |
| Product Name | TLV0834 8-Bit 41 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 4 Ch. |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 1 LSB |