8-Bit 41 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 4 Ch. 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 735325-TLV0834CPW
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 2, 3, 4
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 41k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TLV0834
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V
8-Bit 41 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 4 Ch. 16-TSSOP 0 to 70 Product overview: TLV0834CPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0834CPW can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, PDSO16
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP
IC ADC 8BIT SAR 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0834CPW | 735325-TLV0834CPW | 700-TLV0834CPW | TLV0834CPW | TLV0834CPW-ND | TLV0834CPW | TLV0834CPW |
| Product Name | TLV0834 8-Bit 41 kSPS ADC Serial Out, Ratiometric Op or Vcc Ref, TTL/MOS Input & Output Compatible, 4 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0834CPW | 8-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | SSOP | TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |