8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 055042-TLV0832ID
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 44.7k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8-Bit 44.7kSPS SPI ADC, 2 Ch, 8-SOIC Product overview: TLV0832ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0832ID can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC ADC 8BIT SAR 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0832ID | 055042-TLV0832ID | 700-TLV0832ID | TLV0832ID | 296-2188-5-ND | TLV0832ID | TLV0832ID | TLV0832ID |
| Product Name | TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832ID | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 8BIT SRL 44.7K 8SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | |||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | D | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |