Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 HEF4067BT,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920165-HEF4067BT,653 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HEF4067 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HEF4067BT,653-ND, 568-8237-6-ND, 568-8237-2-ND, HEF4067BTD-T-ND, 568-8237-1-ND, 933372980653, HEF4067BTD-T, 1727-6413-6, 1727-6413-2, 1727-6413-1, 568-8237-6, HEF4067BT653, 568-8237-1, 568-8237-2
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920165-HEF4067BT,653 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HEF4067 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HEF4067BT,653-ND, 568-8237-6-ND, 568-8237-2-ND, HEF4067BTD-T-ND, 568-8237-1-ND, 933372980653, HEF4067BTD-T, 1727-6413-6, 1727-6413-2, 1727-6413-1, 568-8237-6, HEF4067BT653, 568-8237-1, 568-8237-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 - 920165-HEF4067BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653
920165-HEF4067BT,653
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 920165-HEF4067BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920165-HEF4067BT,653 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HEF4067 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HEF4067BT,653-ND, 568-8237-6-ND, 568-8237-2-ND, HEF4067BTD-T-ND, 568-8237-1-ND, 933372980653, HEF4067BTD-T, 1727-6413-6, 1727-6413-2, 1727-6413-1, 568-8237-6, HEF4067BT653, 568-8237-1, 568-8237-2

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 920165-HEF4067BT,653
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HEF4067
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HEF4067BT,653-ND, 568-8237-6-ND, 568-8237-2-ND, HEF4067BTD-T-ND, 568-8237-1-ND, 933372980653, HEF4067BTD-T, 1727-6413-6, 1727-6413-2, 1727-6413-1, 568-8237-6, HEF4067BT653, 568-8237-1, 568-8237-2

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4067BT,653
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4067BT,653
IC MUX 16:1 155OHM 24SO

IC MUX 16:1 155OHM 24SO

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
HEF4067BT,653
Analog Switches, Multiplexers, Demultiplexers HEF4067BT,653
IC MUX 16:1 155OHM 24SO

IC MUX 16:1 155OHM 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 920165-HEF4067BT,653 HEF4067BT,653 HEF4067BT,653
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details