Nordic Semiconductor ASA RF Transceiver ICs NRF52832-QFAB-G-R

Description
IC RF TXRX+MCU BLE 48QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 48QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 48QFN

IC RF TXRX+MCU BLE 48QFN

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52832-QFAB-G-RTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52832-QFAB-G-RCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 48QFN

IC RF TXRX+MCU BLE 48QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF52832-QFAB-G-RDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Si2439 Data and Voice Modem - Si2439 - Skyworks Solutions, Inc.
Specs
Device Type Modem
Data Rate 3.36E7 kbps
Package Type QFNL; QFN38
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details