Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134743-A6275ELW
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Voltage - Output: 4V
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Part Status: Obsolete(EOL)
Family Name: A6275
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 5.5V
Output Current per Channel: 75.5mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): MAX6978AUE+T; MAX6978AUE+; MAX6968AEE+;
Introduction Date: January 29, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
LED Driver, 8-Segment, BICMOS, PDSO16, SOIC-16 Product overview: A6275ELW from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275ELW can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC
IC LED DRVR LINEAR 75.5MA 16SOIC
IC LED DRIVER LIN 75.5MA 16SOIC
LED DRIVER IC; Device Topology:-; No. of Outputs:-; Output Current:90mA; Output Voltage:17V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:-; Input Voltage Max:-; Switching Frequency:-; Operating Temperature Min:- RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1134743-A6275ELW | 137-A6275ELW | A6275ELW-ND | A6275ELW | A6275ELW | 92B5260 |
| Product Name | PMIC - PMIC - LED Drivers - A6275ELW | SOIC LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver Ic; Device Topology Allegro Microsystems |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |