Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - X60003DIG3-41T1 X60003DIG3-41T1

Description
Manufacturer: Intersil Win Source Part Number: 052336-X60003DIG3-41 T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.12% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.5 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 900nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 052336-X60003DIG3-41 T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.12% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.5 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 900nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - X60003DIG3-41T1 - 052336-X60003DIG3-41T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003DIG3-41T1
052336-X60003DIG3-41T1
PMIC - PMIC - Voltage Reference - X60003DIG3-41T1 052336-X60003DIG3-41T1
Manufacturer: Intersil Win Source Part Number: 052336-X60003DIG3-41 T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.12% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.5 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 900nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 052336-X60003DIG3-41T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.12%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 4.5 V to 9 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 900nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.096V SOT23 Precision Voltage Reference IC
693-X60003DIG3-41T1
4.096V SOT23 Precision Voltage Reference IC 693-X60003DIG3-41T1
IC VREF SERIES 4.096V SOT23-3 Product overview: X60003DIG3-41T1 from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003DIG3-41T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 4.096V SOT23-3 Product overview: X60003DIG3-41T1 from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003DIG3-41T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - X60003DIG3-41T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003DIG3-41T1
PMIC - Voltage Reference X60003DIG3-41T1
IC VREF SERIES 0.12% SOT23-3

IC VREF SERIES 0.12% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 052336-X60003DIG3-41T1 693-X60003DIG3-41T1 X60003DIG3-41T1
Product Name PMIC - PMIC - Voltage Reference - X60003DIG3-41T1 4.096V SOT23 Precision Voltage Reference IC PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; Reel - TR
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587TQ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ISL60002CIB812 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details