Rochester Electronics PMIC - PMIC - Voltage Reference - AD586LRZ-REEL AD586LRZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909550-AD586LRZ-REEL Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series, Buried Zener Voltage Reference IC Fixed 5V V ±0.05% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909550-AD586LRZ-REEL Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series, Buried Zener Voltage Reference IC Fixed 5V V ±0.05% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD586LRZ-REEL - 909550-AD586LRZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD586LRZ-REEL
909550-AD586LRZ-REEL
PMIC - PMIC - Voltage Reference - AD586LRZ-REEL 909550-AD586LRZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909550-AD586LRZ-REEL Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series, Buried Zener Voltage Reference IC Fixed 5V V ±0.05% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909550-AD586LRZ-REEL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Series, Buried Zener Voltage Reference IC Fixed 5V V ±0.05% 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 909550-AD586LRZ-REEL
Product Name PMIC - PMIC - Voltage Reference - AD586LRZ-REEL
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

2.5 V Precision Voltage Reference IC - 693-LM285Z-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
PMIC - Voltage Reference - AD780AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details