Renesas Electronics Corporation Precision 4.096V SOT-23 FGA™ Voltage Reference X60003CIG3Z-41T1

Description
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
Request a Quote Datasheet
Description
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 4.096V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-41T1 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision 4.096V SOT-23 FGA™ Voltage Reference
X60003CIG3Z-41T1
Precision 4.096V SOT-23 FGA™ Voltage Reference X60003CIG3Z-41T1
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.

The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies.
FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.

Supplier's Site Datasheet
Voltage Reference - X60003CIG3Z-41T1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003CIG3Z-41T1TR-ND
Voltage Reference X60003CIG3Z-41T1TR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.06% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.06% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - X60003CIG3Z-41T1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003CIG3Z-41T1CT-ND
Voltage Reference X60003CIG3Z-41T1CT-ND
Series Voltage Reference IC Fixed 4.096V V ±0.06% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.06% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - X60003CIG3Z-41T1 - 799424-X60003CIG3Z-41T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003CIG3Z-41T1
799424-X60003CIG3Z-41T1
PMIC - PMIC - Voltage Reference - X60003CIG3Z-41T1 799424-X60003CIG3Z-41T1
Manufacturer: Intersil Win Source Part Number: 799424-X60003CIG3Z-4 1T1 Series: FGA Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.06% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.5 V ~ 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Family Name: X60003 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 900nA Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6041AEUR+T; X60003CIG3Z-41; X60003CIG3Z-41T1; ISL21080CIH350Z-TK; MCP1541T-I/TTG; MCP1541T-I/TT; MAX6141EUR+T; MAX6105EUR+; Introduction Date: November 15, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799424-X60003CIG3Z-41T1
Series: FGA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.06%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 4.5 V ~ 9 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Family Name: X60003
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900nA
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6041AEUR+T; X60003CIG3Z-41; X60003CIG3Z-41T1; ISL21080CIH350Z-TK; MCP1541T-I/TTG; MCP1541T-I/TT; MAX6141EUR+T; MAX6105EUR+;
Introduction Date: November 15, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.096V SOT23 Precision Voltage Reference IC
693-X60003CIG3Z-41T1
4.096V SOT23 Precision Voltage Reference IC 693-X60003CIG3Z-41T1
IC VREF SERIES 4.096V SOT23-3 Product overview: X60003CIG3Z-41T1 from Xicor-Division of Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003CIG3Z-41T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 4.096V SOT23-3 Product overview: X60003CIG3Z-41T1 from Xicor-Division of Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003CIG3Z-41T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - X60003CIG3Z-41T1 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
X60003CIG3Z-41T1
Voltage References X60003CIG3Z-41T1
Voltage References 096VFERENC I/A=+/-2 5MV T/C=20PPM

Voltage References 096VFERENC I/A=+/-2 5MV T/C=20PPM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - X60003CIG3Z-41T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
X60003CIG3Z-41T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference X60003CIG3Z-41T1
IC VREF SERIES 4.096V SOT23-3

IC VREF SERIES 4.096V SOT23-3

Supplier's Site
PMIC - Voltage Reference - X60003CIG3Z-41T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003CIG3Z-41T1
PMIC - Voltage Reference X60003CIG3Z-41T1
IC VREF SERIES 0.06% SOT23-3

IC VREF SERIES 0.06% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas - 06M0676 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas
06M0676
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas 06M0676
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:X60003 FGA Series; Reference Voltage:4.096V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:X60003 FGA Series; Reference Voltage:4.096V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Ref, Series, 4.096V, -40 To 85Deg C Rohs Compliant Renesas - 49AH9748 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 4.096V, -40 To 85Deg C Rohs Compliant Renesas
49AH9748
Volt Ref, Series, 4.096V, -40 To 85Deg C Rohs Compliant Renesas 49AH9748
VOLT REF, SERIES, 4.096V, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLT REF, SERIES, 4.096V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60003CIG3Z-41T1 X60003CIG3Z-41T1TR-ND 799424-X60003CIG3Z-41T1 693-X60003CIG3Z-41T1 X60003CIG3Z-41T1 X60003CIG3Z-41T1 X60003CIG3Z-41T1 X60003CIG3Z-41T1 06M0676 49AH9748
Product Name Precision 4.096V SOT-23 FGA™ Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - X60003CIG3Z-41T1 4.096V SOT23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas Volt Ref, Series, 4.096V, -40 To 85Deg C Rohs Compliant Renesas
Package Type Other; SOT3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Bulk SOT23; Other; SOT23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 4.1 volts 4.1 volts 4.1 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0600 % 0.0600 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR06AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Voltage Reference - ISL21070CIH320Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C
View Details
6 suppliers