Precision Virtual Ground 8-SOIC Product overview: TLE2425CDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CDR can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032780-TLE2425CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VREF GND REF 0.8% 8SOIC
IC, PRECISION VIRTUAL GROUND, 8-SOIC; IC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC VREF GND REF 0.8% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2425CDR | 296-1344-2-ND | 032780-TLE2425CDR | TLE2425CDR | 26AJ9947 | TLE2425CDR |
| Product Name | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLE2425CDR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Ic, Precision Virtual Ground, 8-Soic; Ic; Msl Texas Instruments | PMIC - Voltage Reference |
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | Ground Reference (Virtual) | |||
| VREF Type | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VIN | 40 volts | 4 to 40 volts | ||||
| Operating Temperature | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |